TE Connectivity Barrier Strips 1776298-8

Description
Body Features Color : Brown Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .2 - 3 Wire Size (AWG) : 24 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Ears : Without Mounting Insert : Without Screw Material : Steel Screw Plating Finish : Bright Screw Plating Material : Zinc Chromate Screw Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Usage Conditions Operating Temperature Range : -50 - 160 DEGC  [-58 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Brown Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .2 - 3 Wire Size (AWG) : 24 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Ears : Without Mounting Insert : Without Screw Material : Steel Screw Plating Finish : Bright Screw Plating Material : Zinc Chromate Screw Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Usage Conditions Operating Temperature Range : -50 - 160 DEGC  [-58 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776298-8 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776298-8
Barrier Strips 1776298-8
Body Features Color : Brown Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Terminal Material : Brass Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .2 - 3 Wire Size (AWG) : 24 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Ears : Without Mounting Insert : Without Screw Material : Steel Screw Plating Finish : Bright Screw Plating Material : Zinc Chromate Screw Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Usage Conditions Operating Temperature Range : -50 - 160 DEGC  [-58 - 320 DEGF ]

Body Features


  • Color : Brown

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 30
  • Terminal Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .2 - 3
  • Wire Size (AWG) : 24 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 30
  • Voltage Rating (V) : 250

Housing Features


  • Centerline (Pitch) : 10 MM  [.394 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Ears : Without
  • Mounting Insert : Without
  • Screw Material : Steel
  • Screw Plating Finish : Bright
  • Screw Plating Material : Zinc Chromate
  • Screw Size : M3

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip

Usage Conditions


  • Operating Temperature Range : -50 - 160 DEGC  [-58 - 320 DEGF ]
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1776298-8
Terminal Blocks 1776298-8
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 1776298-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776298-8
Barrier Terminal Blocks 1776298-8
Barrier Terminal Blocks EUROPA T/B 10MM

Barrier Terminal Blocks EUROPA T/B 10MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776298-8 1776298-8 1776298-8
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant with Exemptions VDE Component Mark; RoHS Compliant
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 8
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437418-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
2 suppliers
Barrier Strips - 1-1546462-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437652-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546570-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details