TE Connectivity Barrier Strips 1776296-5

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 46.6 MM  [1.83 INCH ] Wire Size (MMSQ) : .3 - 3, .3 - 6 Wire Size (AWG) : 22 - 10, 22 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 46.6 MM  [1.83 INCH ] Wire Size (MMSQ) : .3 - 3, .3 - 6 Wire Size (AWG) : 22 - 10, 22 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776296-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776296-5
Barrier Strips 1776296-5
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 46.6 MM  [1.83 INCH ] Wire Size (MMSQ) : .3 - 3, .3 - 6 Wire Size (AWG) : 22 - 10, 22 - 12 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Product Length : 46.6 MM  [1.83 INCH ]
  • Wire Size (MMSQ) : .3 - 3, .3 - 6
  • Wire Size (AWG) : 22 - 10, 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 10 MM  [.394 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 3.1mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Buy Now
Terminal Blocks - Barrier Blocks - A112770-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A112770-ND
Terminal Blocks - Barrier Blocks A112770-ND
CONN TERM STRIP 5CIRC 0.394"

CONN TERM STRIP 5CIRC 0.394"

Buy Now Datasheet
Terminal Blocks - 1776296-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776296-5
Terminal Blocks 1776296-5
EUROPA T-BLK,10MM

EUROPA T-BLK,10MM

Buy Now
Barrier Terminal Blocks - 1776296-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776296-5
Barrier Terminal Blocks 1776296-5
Barrier Terminal Blocks TSB5000531DS

Barrier Terminal Blocks TSB5000531DS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776296-5 A112770-ND 1776296-5 1776296-5
Product Name Barrier Strips Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel
Approvals Not EU RoHS Compliant RoHS Compliant
Operating Temperature -35 to 100 C (-31 to 212 F) -35 to 100 C (-31 to 212 F)
# of Contacts 5
Contacts Pitch 10.00 mm (0.39 inches) 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
PCB Terminal Blocks - 1-1546111-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546781-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers