TE Connectivity Barrier Strips 1776296-4

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 36.6 MM  [1.441 INCH ] Wire Size (MMSQ) : .3 - 6, .3 - 3 Wire Size (AWG) : 22 - 12, 22 - 10 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 36.6 MM  [1.441 INCH ] Wire Size (MMSQ) : .3 - 6, .3 - 3 Wire Size (AWG) : 22 - 12, 22 - 10 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776296-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776296-4
Barrier Strips 1776296-4
Body Features Primary Product Color : Natural Product Orientation : Right Angle Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Dimensions Product Length : 36.6 MM  [1.441 INCH ] Wire Size (MMSQ) : .3 - 6, .3 - 3 Wire Size (AWG) : 22 - 12, 22 - 10 Electrical Characteristics Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 10 MM  [.394 INCH ] Housing Material : Polyamide 6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 3.1mm Diameter Mounting Holes Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Product Length : 36.6 MM  [1.441 INCH ]
  • Wire Size (MMSQ) : .3 - 6, .3 - 3
  • Wire Size (AWG) : 22 - 12, 22 - 10

Electrical Characteristics


  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 10 MM  [.394 INCH ]
  • Housing Material : Polyamide 6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 3.1mm Diameter Mounting Holes
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Buy Now
Terminal Blocks - 1776296-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776296-4
Terminal Blocks 1776296-4
EUROPA T-BLK,10MM

EUROPA T-BLK,10MM

Buy Now
Terminal Blocks - 1776296-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776296-4
Terminal Blocks 1776296-4
TSB SERIES

TSB SERIES

Buy Now
Terminal Blocks - Barrier Blocks - A112769-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A112769-ND
Terminal Blocks - Barrier Blocks A112769-ND
CONN TERM STRIP 4CIRC 0.394"

CONN TERM STRIP 4CIRC 0.394"

Buy Now Datasheet
Tsb5000431Ds=Europa T-Blk,10Mm Rohs Compliant Te Connectivity - 21R5817 - Newark, An Avnet Company
Chicago, IL, United States
Tsb5000431Ds=Europa T-Blk,10Mm Rohs Compliant Te Connectivity
21R5817
Tsb5000431Ds=Europa T-Blk,10Mm Rohs Compliant Te Connectivity 21R5817
TSB5000431DS=EUROPA T-BLK,10MM ROHS COMPLIANT: YES

TSB5000431DS=EUROPA T-BLK,10MM ROHS COMPLIANT: YES

Supplier's Site
Barrier Terminal Blocks - 1776296-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1776296-4
Barrier Terminal Blocks 1776296-4
Barrier Terminal Blocks 4 POS 10mm 22-10 AWG

Barrier Terminal Blocks 4 POS 10mm 22-10 AWG

Buy Now Datasheet
TERMINAL BLOCK, EUROPA, 4 POSITION, 10MM PITCH, 30A, WIRE PROTECTOR - 70088786 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, EUROPA, 4 POSITION, 10MM PITCH, 30A, WIRE PROTECTOR
70088786
TERMINAL BLOCK, EUROPA, 4 POSITION, 10MM PITCH, 30A, WIRE PROTECTOR 70088786
TERMINAL BLOCK, EUROPA, 4 POSITION, 10MM PITCH, 30A, WIRE PROTECTOR

TERMINAL BLOCK, EUROPA, 4 POSITION, 10MM PITCH, 30A, WIRE PROTECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1776296-4 1776296-4 A112769-ND 21R5817 1776296-4 70088786
Product Name Barrier Strips Terminal Blocks Terminal Blocks - Barrier Blocks Tsb5000431Ds=Europa T-Blk,10Mm Rohs Compliant Te Connectivity Barrier Terminal Blocks TERMINAL BLOCK, EUROPA, 4 POSITION, 10MM PITCH, 30A, WIRE PROTECTOR
Mounting Options Terminal Strip Terminal Strip; Chassis, Panel
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-2
Operating Temperature -35 to 100 C (-31 to 212 F) -35 to 100 C (-31 to 212 F)
# of Contacts 4 4
Contacts Pitch 10.00 mm (0.39 inches) 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Terminal Blocks - 1-1437391-8 - TE Connectivity
Specs
Approvals Not EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 2
View Details
2 suppliers
Barrier Strips - 1-1437667-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546821-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details