TE Connectivity ™ Fixed Terminal Blocks 1776267-3

Description
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.0MM GRE
Datasheet
Description
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.0MM GRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776267-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776267-3
Fixed Terminal Blocks 1776267-3
Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.0MM GRE

Fixed Terminal Blocks R/A TOP WIRE ENTRY 5.0MM GRE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776267-3
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details