TE Connectivity ™ Fixed Terminal Blocks 1776262-6

Description
Fixed Terminal Blocks BD MT SCREWLESS 5.08MM, SIDE
Datasheet
Description
Fixed Terminal Blocks BD MT SCREWLESS 5.08MM, SIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1776262-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1776262-6
Fixed Terminal Blocks 1776262-6
Fixed Terminal Blocks BD MT SCREWLESS 5.08MM, SIDE

Fixed Terminal Blocks BD MT SCREWLESS 5.08MM, SIDE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776262-6
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
PCB Terminal Blocks with Wire Guard - MSQXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details