TE Connectivity RJ45 Connectors 1776186-1

Description
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Nylon 6/6 Industry Standards IP Rating : IP67 Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Nylon 6/6 Industry Standards IP Rating : IP67 Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1776186-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1776186-1
RJ45 Connectors 1776186-1
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Nylon 6/6 Industry Standards IP Rating : IP67 Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Inverted - Latch Up

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 1
  • Number of Positions : 1
  • Port Configuration : Single Port

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Housing Material : Nylon 6/6

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector Adapters - A98818-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A98818-ND
Modular/Ethernet Connector Adapters A98818-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Buy Now Datasheet
Modular/Ethernet Connector Adapters - 17-1776186-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
17-1776186-1-ND
Modular/Ethernet Connector Adapters 17-1776186-1-ND
CONN MOD COUPLER 8P8C TO 8P8C

CONN MOD COUPLER 8P8C TO 8P8C

Buy Now Datasheet
Connectors Unreviewed - 1776186-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
1776186-1
Connectors Unreviewed 1776186-1
PASSTHROUGH RECEPTACLE ASSY

PASSTHROUGH RECEPTACLE ASSY

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 1776186-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1776186-1
Modular Connectors / Ethernet Connectors 1776186-1
Modular Connectors / Ethernet Connectors RECEPTACLE KIT PASS-THROUGH

Modular Connectors / Ethernet Connectors RECEPTACLE KIT PASS-THROUGH

Buy Now Datasheet
Passthroughreceptacleassy Rohs Compliant Amp - Te Connectivity - 95AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Passthroughreceptacleassy Rohs Compliant Amp - Te Connectivity
95AC0679
Passthroughreceptacleassy Rohs Compliant Amp - Te Connectivity 95AC0679
PASSTHROUGHRECEPTACL EASSY ROHS COMPLIANT: YES

PASSTHROUGHRECEPTACLEASSY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Adaptor, Rj45 8Pos Jack-Rj45 8Pos Jack; In Line Connector A Te Connectivity - 52AH4663 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Rj45 8Pos Jack-Rj45 8Pos Jack; In Line Connector A Te Connectivity
52AH4663
Adaptor, Rj45 8Pos Jack-Rj45 8Pos Jack; In Line Connector A Te Connectivity 52AH4663
ADAPTOR, RJ45 8POS JACK-RJ45 8POS JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:CPC 45 Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack;RoHS Compliant: Yes

ADAPTOR, RJ45 8POS JACK-RJ45 8POS JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:CPC 45 Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack;RoHS Compliant: Yes

Supplier's Site
CONN MOD COUPLER 8P8C TO 8P8C - 792-1776186-1 - Utmel Electronic Limited
Hong Kong, China
CONN MOD COUPLER 8P8C TO 8P8C
792-1776186-1
CONN MOD COUPLER 8P8C TO 8P8C 792-1776186-1
CONN MOD COUPLER 8P8C TO 8P8C

CONN MOD COUPLER 8P8C TO 8P8C

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1776186-1 A98818-ND 1776186-1 1776186-1 1776186-1 95AC0679 52AH4663 792-1776186-1
Product Name RJ45 Connectors Modular/Ethernet Connector Adapters Connectors Unreviewed Modular Connectors / Ethernet Connectors Passthroughreceptacleassy Rohs Compliant Amp - Te Connectivity Adaptor, Rj45 8Pos Jack-Rj45 8Pos Jack; In Line Connector A Te Connectivity CONN MOD COUPLER 8P8C TO 8P8C
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Panel Mount, Square Flange Square Flange Flanges, Panel
Current Rating 1.5 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1-5532430-4 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
Modular Connectors / Ethernet Connectors - 1-532448-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
RJ45 Connectors - 1888250-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
4 suppliers