TE Connectivity PCB Terminal Blocks 1776137-4

Description
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 4 Number of Rows : 1 Threaded Flange : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 3.1 MM  [.122 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.1499 INCH ] Housing Color : Black Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Screw Flange : With Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Shrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 4 Number of Rows : 1 Threaded Flange : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 3.1 MM  [.122 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.1499 INCH ] Housing Color : Black Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Screw Flange : With Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Shrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1776137-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1776137-4
PCB Terminal Blocks 1776137-4
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 4 Number of Rows : 1 Threaded Flange : With Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 3.1 MM  [.122 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 11 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.1499 INCH ] Housing Color : Black Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Screw Flange : With Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 150 Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Shrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Interlock : Without

Configuration Features


  • Closed End : With
  • Number of Positions : 4
  • Number of Rows : 1
  • Threaded Flange : With

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Through Hole

Dimensions


  • PCB Tail Length : 3.1 MM  [.122 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 11
  • Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.1499 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Polyamide

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Right Angle
  • Screw Flange : With
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 150

Product Type Features


  • Block Type : PCB Mount
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Header
  • Connector System : Wire-to-Board
  • Header Type : Shrouded

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776137-4
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546105-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1546105-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers