Body Features Product Orientation : Vertical
Configuration Features Number of Positions : 8 Number of Rows : 1 Wire Entry Angle : 55° Wire Entry Location : Side
Contact Features Contact Current Rating (Max) (AMP) : 12
Dimensions Wire Size (MMSQ) : .08 - 1.4 Wire Size (AWG) : 28 - 16
Electrical Characteristics Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
- Product Orientation : Vertical
Configuration Features
- Number of Positions : 8
- Number of Rows : 1
- Wire Entry Angle : 55°
- Wire Entry Location : Side
Contact Features
- Contact Current Rating (Max) (AMP) : 12
Dimensions
- Wire Size (MMSQ) : .08 - 1.4
- Wire Size (AWG) : 28 - 16
Electrical Characteristics
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 3.5 MM [.138 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Terminal Block Connector Type : Header
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]