TE Connectivity Barrier Strips 1776060-7

Description
Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Product Length (MM) : 44.45 Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Product Length (MM) : 44.45 Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776060-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776060-7
Barrier Strips 1776060-7
Configuration Features Number of Positions : 7 Number of Rows : 1 Dimensions Product Length (MM) : 44.45 Housing Features Centerline (Pitch) : 6.36 MM  [.25 INCH ]

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Dimensions


  • Product Length (MM) : 44.45

Housing Features


  • Centerline (Pitch) : 6.36 MM  [.25 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776060-7
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 22
View Details
3 suppliers
Barrier Strips - 1-1546525-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details