TE Connectivity Barrier Strips 1776057-3

Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 90°, Two Sided Dimensions Product Length (INCH) : 3.8 Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 2000
Request a Quote
Description
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 90°, Two Sided Dimensions Product Length (INCH) : 3.8 Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776057-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776057-3
Barrier Strips 1776057-3
Body Features Quick Connect Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Connect Blade Style : 90°, Two Sided Dimensions Product Length (INCH) : 3.8 Housing Features Centerline (Pitch) : 10.54 MM  [.413 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 2000

Body Features


  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Rows : 2

Contact Features


  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Connect Blade Style : 90°, Two Sided

Dimensions


  • Product Length (INCH) : 3.8

Housing Features


  • Centerline (Pitch) : 10.54 MM  [.413 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776057-3
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546328-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546701-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers