TE Connectivity PCB D-Sub Connectors 1775763-1

Description
Body Features Color : Black Connector Profile : Slim Plastic : No Shell Material : SPCC Shell Plating Material : Nickel Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Offset, Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Black cap is supplied. Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 3.1 MM  [.122 INCH ] Grounding Indents : Without Grounding Straps : Without Orientation : Reverse Product Type : Connector Row-to-Row Spacing : .077 in, 1.98 mm Sealable : No Shape : Reverse "D" Shaped Shell Type : Full Metal Shell Termination Features Grounding Clips : With Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Black Connector Profile : Slim Plastic : No Shell Material : SPCC Shell Plating Material : Nickel Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Offset, Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Black cap is supplied. Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 3.1 MM  [.122 INCH ] Grounding Indents : Without Grounding Straps : Without Orientation : Reverse Product Type : Connector Row-to-Row Spacing : .077 in, 1.98 mm Sealable : No Shape : Reverse "D" Shaped Shell Type : Full Metal Shell Termination Features Grounding Clips : With Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 1775763-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
1775763-1
PCB D-Sub Connectors 1775763-1
Body Features Color : Black Connector Profile : Slim Plastic : No Shell Material : SPCC Shell Plating Material : Nickel Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Offset, Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Black cap is supplied. Packaging Features Packaging Method : Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 1 Footprint : 3.1 MM  [.122 INCH ] Grounding Indents : Without Grounding Straps : Without Orientation : Reverse Product Type : Connector Row-to-Row Spacing : .077 in, 1.98 mm Sealable : No Shape : Reverse "D" Shaped Shell Type : Full Metal Shell Termination Features Grounding Clips : With Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Slim
  • Plastic : No
  • Shell Material : SPCC
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 3
  • PCB Mount Orientation : Offset, Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Black cap is supplied.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 1
  • Footprint : 3.1 MM  [.122 INCH ]
  • Grounding Indents : Without
  • Grounding Straps : Without
  • Orientation : Reverse
  • Product Type : Connector
  • Row-to-Row Spacing : .077 in, 1.98 mm
  • Sealable : No
  • Shape : Reverse "D" Shaped
  • Shell Type : Full Metal Shell

Termination Features


  • Grounding Clips : With
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 1.8 MM  [.071 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1775763-1
D-Sub Connectors 1775763-1
D-Sub Connectors

D-Sub Connectors

Buy Now
1775763-1 - D-Sub,15P Receptacle,r/a,rvs,dip Amp - Te Connectivity - 41AJ4614 - Newark, An Avnet Company
Chicago, IL, United States
1775763-1 - D-Sub,15P Receptacle,r/a,rvs,dip Amp - Te Connectivity
41AJ4614
1775763-1 - D-Sub,15P Receptacle,r/a,rvs,dip Amp - Te Connectivity 41AJ4614
1775763-1 - D-SUB,15P RECEPTACLE,R/A,RVS,D IP

1775763-1 - D-SUB,15P RECEPTACLE,R/A,RVS,DIP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775763-1 1775763-1 41AJ4614
Product Name PCB D-Sub Connectors D-Sub Connectors 1775763-1 - D-Sub,15P Receptacle,r/a,rvs,dip Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 144210-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Ribbon Cable Connectors - 104128-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers