TE Connectivity Rectangular Wire & Cable Connectors & Housings 1775441-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 2.7 MM  [.106 INCH ] Connector Length : 8.6 MM  [.339 INCH ] Connector Width : 6.15 MM  [.251 INCH ] Wire Size (MMSQ) : .05 - .02 Wire Size (AWG) : 30 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 2.7 MM  [.106 INCH ] Connector Length : 8.6 MM  [.339 INCH ] Connector Width : 6.15 MM  [.251 INCH ] Wire Size (MMSQ) : .05 - .02 Wire Size (AWG) : 30 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1775441-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1775441-5
Rectangular Wire & Cable Connectors & Housings 1775441-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 2.7 MM  [.106 INCH ] Connector Length : 8.6 MM  [.339 INCH ] Connector Width : 6.15 MM  [.251 INCH ] Wire Size (MMSQ) : .05 - .02 Wire Size (AWG) : 30 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 2.7 MM  [.106 INCH ]
  • Connector Length : 8.6 MM  [.339 INCH ]
  • Connector Width : 6.15 MM  [.251 INCH ]
  • Wire Size (MMSQ) : .05 - .02
  • Wire Size (AWG) : 30 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A99971-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A99971-ND
Rectangular Connector Housings A99971-ND
"5 Rectangular Connectors - Housings Receptacle Natural 0.059"" (1.50mm)"

"5 Rectangular Connectors - Housings Receptacle Natural 0.059"" (1.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1032008-1775441-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1032008-1775441-5
Connectors, Interconnects - Rectangular Connectors - Housings 1032008-1775441-5
Win Source Part Number: 1032008-1775441-5 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: High Performance Interconnect (HPI) Number of Positions: 5 Pitch: 0.059" (1.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1775441-4; 440146-5; 440146-4; 51021-0500; 502380-0500; 87439-0500; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 17754415,A99971 Base Product Number: 1775441

Win Source Part Number: 1032008-1775441-5
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: High Performance Interconnect (HPI)
Number of Positions: 5
Pitch: 0.059" (1.50mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1775441-4; 440146-5; 440146-4; 51021-0500; 502380-0500; 87439-0500;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 17754415,A99971
Base Product Number: 1775441

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
340-1775441-5
3A Electronic Connector 340-1775441-5
5 Pos 1.5mm Crimp Wire Housing, Female Socket, 3A, ST Product overview: 1775441-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1775441-5 can be used for catalog matching and distributor lookup.

5 Pos 1.5mm Crimp Wire Housing, Female Socket, 3A, ST Product overview: 1775441-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1775441-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 5P Rohs Compliant Te Connectivity - 97X7677 - Newark, An Avnet Company
Chicago, IL, United States
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 5P Rohs Compliant Te Connectivity
97X7677
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 5P Rohs Compliant Te Connectivity 97X7677
EMIX CONN., 1.5mm PITCH, RCPT, HSG, 5P RoHS Compliant: Yes

EMIX CONN., 1.5mm PITCH, RCPT, HSG, 5P RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775441-5 A99971-ND 1032008-1775441-5 340-1775441-5 97X7677
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings 3A Electronic Connector Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 5P Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products