TE Connectivity FPC Connectors 1775333-4

Description
Configuration Features Compatible With Wire & Cable Type : FPC Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Mating Location : Bottom Contact Underplating Material : Nickel Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 6.3 MM  [.25 INCH ] Connector Width : 5.2 MM  [.204 INCH ] PCB Thickness (Recommended) : .15 MM  [.005 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : Without Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : FPC Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Mating Location : Bottom Contact Underplating Material : Nickel Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 6.3 MM  [.25 INCH ] Connector Width : 5.2 MM  [.204 INCH ] PCB Thickness (Recommended) : .15 MM  [.005 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : Without Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1775333-4 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1775333-4
FPC Connectors 1775333-4
Configuration Features Compatible With Wire & Cable Type : FPC Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Mating Location : Bottom Contact Underplating Material : Nickel Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 6.3 MM  [.25 INCH ] Connector Width : 5.2 MM  [.204 INCH ] PCB Thickness (Recommended) : .15 MM  [.005 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : Without Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Front Flip (Rear Hinge) Insertion Force Type : Zero Insertion Force (ZIF) Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FPC
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Mating Location : Bottom
  • Contact Underplating Material : Nickel

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.05 MM  [.08 INCH ]
  • Connector Length : 6.3 MM  [.25 INCH ]
  • Connector Width : 5.2 MM  [.204 INCH ]
  • PCB Thickness (Recommended) : .15 MM  [.005 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Natural
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • FPC Actuator Type : Front Flip (Rear Hinge)
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1775333-4
Product Name FPC Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products