TE Connectivity D-Sub Backshells & Clamps 176793-8

Description
Body Features Backshell Material : Steel Backshell Plating Material : Nickel over Copper Body Flammability Rating : UL 94V-0 Body Material : Glass-Filled Thermoplastic Cable Exit Angle : 180° (In-Line) Color : Beige White Rear Shell Material : Steel Rear Shell Plating Material : Nickel Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Industry Standards Cover Flammability Rating : UL 94V-0 Locking Spring Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Wire-to-Board D-Shaped Connector Accessories : Shield Case Kit Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Backshell Material : Steel Backshell Plating Material : Nickel over Copper Body Flammability Rating : UL 94V-0 Body Material : Glass-Filled Thermoplastic Cable Exit Angle : 180° (In-Line) Color : Beige White Rear Shell Material : Steel Rear Shell Plating Material : Nickel Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Industry Standards Cover Flammability Rating : UL 94V-0 Locking Spring Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Wire-to-Board D-Shaped Connector Accessories : Shield Case Kit Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshells & Clamps - 176793-8 - TE Connectivity
Berwyn, PA, United States
D-Sub Backshells & Clamps
176793-8
D-Sub Backshells & Clamps 176793-8
Body Features Backshell Material : Steel Backshell Plating Material : Nickel over Copper Body Flammability Rating : UL 94V-0 Body Material : Glass-Filled Thermoplastic Cable Exit Angle : 180° (In-Line) Color : Beige White Rear Shell Material : Steel Rear Shell Plating Material : Nickel Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Industry Standards Cover Flammability Rating : UL 94V-0 Locking Spring Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Wire-to-Board D-Shaped Connector Accessories : Shield Case Kit Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Backshell Material : Steel
  • Backshell Plating Material : Nickel over Copper
  • Body Flammability Rating : UL 94V-0
  • Body Material : Glass-Filled Thermoplastic
  • Cable Exit Angle : 180° (In-Line)
  • Color : Beige White
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Nickel
  • Shield Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 68

Industry Standards


  • Cover Flammability Rating : UL 94V-0
  • Locking Spring Flammability Rating : UL 94V-0

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector System : Wire-to-Board
  • D-Shaped Connector Accessories : Shield Case Kit
  • Product Type : Accessory
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 176793-8
Product Name D-Sub Backshells & Clamps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391681 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details