TE Connectivity Rectangular Wire & Cable Connectors & Housings 176762-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Type : Receptacle Dimensions Connector Height : 21.9 MM  [.862 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 21.3 MM  [.84 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Type : Receptacle Dimensions Connector Height : 21.9 MM  [.862 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 21.3 MM  [.84 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 176762-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
176762-1
Rectangular Wire & Cable Connectors & Housings 176762-1
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Type : Receptacle Dimensions Connector Height : 21.9 MM  [.862 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 21.3 MM  [.84 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 3

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Connector Height : 21.9 MM  [.862 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 21.3 MM  [.84 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]
  • Housing Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A112739-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A112739-ND
Rectangular Connector Housings A112739-ND
"12 Rectangular Connectors - Housings Plug Gray 0.156"" (3.96mm)"

"12 Rectangular Connectors - Housings Plug Gray 0.156"" (3.96mm)"

Buy Now Datasheet
Amp Lattice 12P Plug Hsg Rohs Compliant Amp - Te Connectivity - 67H4059 - Newark, An Avnet Company
Chicago, IL, United States
Amp Lattice 12P Plug Hsg Rohs Compliant Amp - Te Connectivity
67H4059
Amp Lattice 12P Plug Hsg Rohs Compliant Amp - Te Connectivity 67H4059
AMP LATTICE 12P PLUG HSG ROHS COMPLIANT: YES

AMP LATTICE 12P PLUG HSG ROHS COMPLIANT: YES

Supplier's Site
Amp Lattice 12P Plug Hsg Amp - Te Connectivity - 41AJ4590 - Newark, An Avnet Company
Chicago, IL, United States
Amp Lattice 12P Plug Hsg Amp - Te Connectivity
41AJ4590
Amp Lattice 12P Plug Hsg Amp - Te Connectivity 41AJ4590
AMP LATTICE 12P PLUG HSG

AMP LATTICE 12P PLUG HSG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176762-1 A112739-ND 67H4059
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Amp Lattice 12P Plug Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Connector Accessories - 1734-1010-063-0806-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers