TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 176759-1

Description
Win Source Part Number: 1380573-176759-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Series: Amp Lattice Contact Finish: Tin Package: Tape & Reel Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 176759 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380573-176759-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Series: Amp Lattice Contact Finish: Tin Package: Tape & Reel Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 176759 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1380573-176759-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1380573-176759-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1380573-176759-1
Win Source Part Number: 1380573-176759-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Series: Amp Lattice Contact Finish: Tin Package: Tape & Reel Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 176759 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs

Win Source Part Number: 1380573-176759-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Series: Amp Lattice
Contact Finish: Tin
Package: Tape & Reel
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 176759
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5,000 pcs

Buy Now Datasheet
Rectangular Connector Contacts - A111078TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111078TR-ND
Rectangular Connector Contacts A111078TR-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A111078CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A111078CT-ND
Rectangular Connector Contacts A111078CT-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Amp Lattice Rec Cont 26-22 Amp - Te Connectivity - 17R5232 - Newark, An Avnet Company
Chicago, IL, United States
Amp Lattice Rec Cont 26-22 Amp - Te Connectivity
17R5232
Amp Lattice Rec Cont 26-22 Amp - Te Connectivity 17R5232
AMP LATTICE REC CONT 26-22

AMP LATTICE REC CONT 26-22

Supplier's Site
Amp Lattice Rec Cont 26-22 Amp - Te Connectivity - 41AJ4588 - Newark, An Avnet Company
Chicago, IL, United States
Amp Lattice Rec Cont 26-22 Amp - Te Connectivity
41AJ4588
Amp Lattice Rec Cont 26-22 Amp - Te Connectivity 41AJ4588
AMP LATTICE REC CONT 26-22

AMP LATTICE REC CONT 26-22

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380573-176759-1 A111078TR-ND 17R5232
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Amp Lattice Rec Cont 26-22 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers