TE Connectivity Contact, Pin, Screw; Product Range Elcon Te Connectivity 1766283-1

Description
CONTACT, PIN, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Screw; Product Range Elcon Te Connectivity - 41T5503 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Screw; Product Range Elcon Te Connectivity
41T5503
Contact, Pin, Screw; Product Range Elcon Te Connectivity 41T5503
CONTACT, PIN, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes

CONTACT, PIN, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5503
Product Name Contact, Pin, Screw; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details