TE Connectivity Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity 1761987-9.

Description
MINI SAS CONN, R/A RCPT, 38POS, SMT; Connector Type:Mini SAS; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:Everclear Series; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
MINI SAS CONN, R/A RCPT, 38POS, SMT; Connector Type:Mini SAS; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:Everclear Series; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity - 28AC7519 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity
28AC7519
Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity 28AC7519
MINI SAS CONN, R/A RCPT, 38POS, SMT; Connector Type:Mini SAS; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:Everclear Series; Contact Material:Copper Alloy RoHS Compliant: Yes

MINI SAS CONN, R/A RCPT, 38POS, SMT; Connector Type:Mini SAS; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:Everclear Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7519
Product Name Mini Sas Conn, R/a Rcpt, 38Pos, Smt; Connector Type Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products