TE Connectivity Headers & Wire Housings 175785-1

Description
070 MLC CAP H ASSY DBL 20P NT.
Request a Quote
Description
070 MLC CAP H ASSY DBL 20P NT.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 175785-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
175785-1
Headers & Wire Housings 175785-1
070 MLC CAP H ASSY DBL 20P NT.

070 MLC CAP H ASSY DBL 20P NT.

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
175785-1
Headers & Wire Housings 175785-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn, Plug, 20Pos, 3.5Mm, 2Row; Pitch Spacing Amp Te Connectivity - 38AC2956 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug, 20Pos, 3.5Mm, 2Row; Pitch Spacing Amp Te Connectivity
38AC2956
Conn, Plug, 20Pos, 3.5Mm, 2Row; Pitch Spacing Amp Te Connectivity 38AC2956
CONN, PLUG, 20POS, 3.5MM, 2ROW; Pitch Spacing:3.5mm; No. of Contacts:20Contacts; Gender:Plug; Product Range:Multi-Lock Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONN, PLUG, 20POS, 3.5MM, 2ROW; Pitch Spacing:3.5mm; No. of Contacts:20Contacts; Gender:Plug; Product Range:Multi-Lock Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 175785-1 38AC2956
Product Name Headers & Wire Housings Conn, Plug, 20Pos, 3.5Mm, 2Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - 102153-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details