TE Connectivity D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dd, Receptacle, 78 Rohs Compliant Amp Te Connectivity 1757824-5

Description
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DD, Receptacle, 78 RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DD, Receptacle, 78 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dd, Receptacle, 78 Rohs Compliant Amp Te Connectivity - 45Y9307 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dd, Receptacle, 78 Rohs Compliant Amp Te Connectivity
45Y9307
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dd, Receptacle, 78 Rohs Compliant Amp Te Connectivity 45Y9307
D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DD, Receptacle, 78 RoHS Compliant: Yes

D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, DD, Receptacle, 78 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, Hd D Sub, 78 Position, Receptacle; No. Of Positions Amp Te Connectivity - 10P9532 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Hd D Sub, 78 Position, Receptacle; No. Of Positions Amp Te Connectivity
10P9532
Connector, Housing, Hd D Sub, 78 Position, Receptacle; No. Of Positions Amp Te Connectivity 10P9532
CONNECTOR, HOUSING, HD D SUB, 78 POSITION, RECEPTACLE; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

CONNECTOR, HOUSING, HD D SUB, 78 POSITION, RECEPTACLE; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45Y9307
Product Name D Sub Connector Housing, Crimp, Amplimite 90 Series, High Density D Sub, Dd, Receptacle, 78 Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details