TE Connectivity D-Shaped Connectors 1757820-3

Description
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1757820-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1757820-3
D-Shaped Connectors 1757820-3
Body Features D-Sub Connector Insert Arrangement : MS18275-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18275-1
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 25
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D Sub Connectors - 7435822P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7435822P
D Sub Connectors 7435822P
Receptacle 25 way socket 109 Amplimite

Receptacle 25 way socket 109 Amplimite

Supplier's Site
D Sub Connectors - 7435822 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7435822
D Sub Connectors 7435822
AMPLIMITE 109 d-sub cable socket, 25 way

AMPLIMITE 109 d-sub cable socket, 25 way

Supplier's Site
D-Sub, D-Shaped Connector Housings - A34121-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34121-ND
D-Sub, D-Shaped Connector Housings A34121-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 1757820-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1757820-3
Connectors I/O - D-Sub & D-Ribbon 1757820-3
AMPLIMITEASYRCPTSTD1 09ZN3

AMPLIMITEASYRCPTSTD109ZN3

Buy Now
M24308 rectangular - 1757820-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
1757820-3
M24308 rectangular 1757820-3
AMPLIMITE,ASY,RCPT,S TD,109,ZN,3

AMPLIMITE,ASY,RCPT,STD,109,ZN,3

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
1757820-3
M24308 rectangular 1757820-3
M24308 rectangular

M24308 rectangular

Buy Now
Singapore, Singapore
Electronic Connector
339-1757820-3
Electronic Connector 339-1757820-3
D-Sub MIL Spec Connectors RECP 25P SERIES 109 Product overview: 1757820-3 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757820-3 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors RECP 25P SERIES 109 Product overview: 1757820-3 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757820-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Receptacle; Steel; Crimp; Female;3; Cadmium; Crimp Snap-in; 0.12 in. - 70041432 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Crimp; Female;3; Cadmium; Crimp Snap-in; 0.12 in.
70041432
D-Sub Receptacle; Steel; Crimp; Female;3; Cadmium; Crimp Snap-in; 0.12 in. 70041432
D-Sub Receptacle; Steel; Crimp; Female;3; Cadmium; Crimp Snap-in; 0.12 in.

D-Sub Receptacle; Steel; Crimp; Female;3; Cadmium; Crimp Snap-in; 0.12 in.

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757820-3 7435822P 7435822 A34121-ND 1757820-3 1757820-3 339-1757820-3 70041432
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings Connectors I/O - D-Sub & D-Ribbon M24308 rectangular Electronic Connector D-Sub Receptacle; Steel; Crimp; Female;3; Cadmium; Crimp Snap-in; 0.12 in.
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector; Military Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line)
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Box Mount D-Sub Connectors - 1-206066-4 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers