TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2308298-6

Description
Mechanical Attachment Thread Size : None Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Quick Lock Pins Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Mechanical Attachment Thread Size : None Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Quick Lock Pins Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2308298-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2308298-6
Connector Hardware, Mounts, Locks & Retainers 1-2308298-6
Mechanical Attachment Thread Size : None Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Quick Lock Pins Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Mechanical Attachment


  • Thread Size : None

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Quick Lock Pins
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Accessories - A125278-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A125278-ND
D-Sub, D-Shaped Connector Accessories A125278-ND
Connector Qlock Post For D-Sub Connectors

Connector Qlock Post For D-Sub Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2308298-6 A125278-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Standard Circular Connectors - 1-1589059-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
Standard Circular Connectors - 1-1589688-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers