TE Connectivity D-Shaped Connectors 1757819-9

Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1757819-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1757819-9
D-Shaped Connectors 1757819-9
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18276-1
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Manufacturer: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies Series: Military, MIL-DTL-24308, AMPLIMITE 109 Package: Bulk Product Status: Active Connector Type: Plug, Male Pins Mounting Type: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Color: Black

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Series: Military, MIL-DTL-24308, AMPLIMITE 109
Package: Bulk
Product Status: Active
Connector Type: Plug, Male Pins
Mounting Type: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Color: Black

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
339-1757819-9
Electronic Connector 339-1757819-9
D-Sub MIL Spec Connectors 37 POS PLUG, CRIMP STD DENSITY Product overview: 1757819-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757819-9 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors 37 POS PLUG, CRIMP STD DENSITY Product overview: 1757819-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757819-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M24308 rectangular - 1757819-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
1757819-9
M24308 rectangular 1757819-9
AMPLIMITE,ASY,PLUG,S TD,109,ZN,4,CT

AMPLIMITE,ASY,PLUG,STD,109,ZN,4,CT

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
1757819-9
M24308 rectangular 1757819-9
M24308 rectangular

M24308 rectangular

Buy Now
Connectors I/O - D-Sub & D-Ribbon - 1757819-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1757819-9
Connectors I/O - D-Sub & D-Ribbon 1757819-9
AMPLIMITEASYPLUGSTD1 09ZN4CT

AMPLIMITEASYPLUGSTD109ZN4CT

Buy Now
D Sub Connector, Standard, 37 Position, Plug; D Sub Connector Type Amp - Te Connectivity - 83K9412 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Plug; D Sub Connector Type Amp - Te Connectivity
83K9412
D Sub Connector, Standard, 37 Position, Plug; D Sub Connector Type Amp - Te Connectivity 83K9412
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE 109 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Type:D Sub RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE 109 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Plug, 37Pos, Crimp; No. Of Contacts Amp - Te Connectivity - 52AH4657 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos, Crimp; No. Of Contacts Amp - Te Connectivity
52AH4657
D Sub Connector, Plug, 37Pos, Crimp; No. Of Contacts Amp - Te Connectivity 52AH4657
D SUB CONNECTOR, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:AMPLIMITE 109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:AMPLIMITE 109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757819-9 339-1757819-9 1757819-9 1757819-9 1757819-9 83K9412 52AH4657
Product Name D-Shaped Connectors Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies Electronic Connector M24308 rectangular M24308 rectangular Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Standard, 37 Position, Plug; D Sub Connector Type Amp - Te Connectivity D Sub Connector, Plug, 37Pos, Crimp; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-070-0606-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103653-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers