TE Connectivity D-Shaped Connectors 1757819-6

Description
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1757819-6 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1757819-6
D-Shaped Connectors 1757819-6
Body Features D-Sub Connector Insert Arrangement : MS18273-1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18273-1
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
339-1757819-6
Electronic Connector 339-1757819-6
D-Sub MIL Spec Connectors 9 POS PLUG, CRIMP STD DENSITY Product overview: 1757819-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757819-6 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors 9 POS PLUG, CRIMP STD DENSITY Product overview: 1757819-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-1757819-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A34455-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A34455-ND
D-Sub Connector Assemblies A34455-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connectors - 7183947 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183947
D Sub Connectors 7183947
AMPLIMITE 109 d-sub cable plug, 9 pin

AMPLIMITE 109 d-sub cable plug, 9 pin

Supplier's Site
D Sub Connectors - 7183947P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183947P
D Sub Connectors 7183947P
AMPLIMITE 109 d-sub cable plug, 9 pin

AMPLIMITE 109 d-sub cable plug, 9 pin

Supplier's Site
M24308 rectangular - 1757819-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
1757819-6
M24308 rectangular 1757819-6
AMPLIMITE,ASY,PLUG,S TD,109,ZN,1,CT

AMPLIMITE,ASY,PLUG,STD,109,ZN,1,CT

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
1757819-6
M24308 rectangular 1757819-6
M24308 rectangular

M24308 rectangular

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757819-6 339-1757819-6 A34455-ND 7183947 7183947P 1757819-6 1757819-6
Product Name D-Shaped Connectors Electronic Connector D-Sub Connector Assemblies D Sub Connectors D Sub Connectors M24308 rectangular M24308 rectangular
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051690-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Connector Backshells - 1-2308342-1 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
Ribbon Cable Connectors - 1-111504-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Between Series Adapters - 1057857-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers