TE Connectivity D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 1757819-1

Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 16M2771 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
16M2771
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 16M2771
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2771
Product Name D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details