TE Connectivity Rack & Panel Connectors 1757691-1

Description
Body Features Connector & Keying Code : 3 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757691-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757691-1
Rack & Panel Connectors 1757691-1
Body Features Connector & Keying Code : 3 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 3
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front, Rear

Contact Features


  • Contact Arrangement Code (Module A) : C4
  • Contact Arrangement Code (Module B) : 120T2
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC - 1757691-1-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc C4/120T2/13C2///

Receptacle Connector Arinc C4/120T2/13C2///

Buy Now Datasheet
ARINC Connector - 1757691-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757691-1
ARINC Connector 1757691-1
A600R,SZ2,(C4/120T2/ 13C2)

A600R,SZ2,(C4/120T2/13C2)

Buy Now
A600R,sz2,(C4/120T2/13C2) Amp - Te Connectivity - 97X7489 - Newark, An Avnet Company
Chicago, IL, United States
A600R,sz2,(C4/120T2/13C2) Amp - Te Connectivity
97X7489
A600R,sz2,(C4/120T2/13C2) Amp - Te Connectivity 97X7489
A600R,SZ2,(C4/120T2/ 13C2)

A600R,SZ2,(C4/120T2/13C2)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757691-1 1757691-1-ND 1757691-1 97X7489
Product Name Rack & Panel Connectors ARINC ARINC Connector A600R,sz2,(C4/120T2/13C2) Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products