Configuration Features Number of Inserts : 2 Number of Positions : 4
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Inserts : 2 Number of Positions : 4
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features Number of Inserts : 2 Number of Positions : 4
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
Number of Inserts : 2
Number of Positions : 4
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Panel Mount Feature Type : Screw Mount
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Product Type : Housing Kit
Connector Shape : Rectangular
Connector System : Wire-to-Panel
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]