TE Connectivity Coax Connectors 1056521-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.19 MM  [.165 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Interfacial EMI Ring Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 40 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Beryllium Copper Ring RF Connector Style : Jack RF Interface : SMP Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.19 MM  [.165 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Interfacial EMI Ring Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 40 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Beryllium Copper Ring RF Connector Style : Jack RF Interface : SMP Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1056521-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1056521-1
Coax Connectors 1056521-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.19 MM  [.165 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Interfacial EMI Ring Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 40 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Beryllium Copper Ring RF Connector Style : Jack RF Interface : SMP Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.19 MM  [.165 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Interfacial EMI Ring
  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 40

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : .047 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Beryllium Copper Ring
  • RF Connector Style : Jack
  • RF Interface : SMP

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1056521-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1056521-1-ND
Coaxial Connector (RF) Assemblies 1056521-1-ND
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
CONN SMP JACK STR 50 OHM SOLDER - 792-1056521-1 - Utmel Electronic Limited
Hong Kong, China
CONN SMP JACK STR 50 OHM SOLDER
792-1056521-1
CONN SMP JACK STR 50 OHM SOLDER 792-1056521-1
CONN SMP JACK STR 50 OHM SOLDER

CONN SMP JACK STR 50 OHM SOLDER

Supplier's Site
2902 5005 62 Amp - Te Connectivity - 10H7224 - Newark, An Avnet Company
Chicago, IL, United States
2902 5005 62 Amp - Te Connectivity
10H7224
2902 5005 62 Amp - Te Connectivity 10H7224
2902 5005 62

2902 5005 62

Supplier's Site
2902 5005 62 Amp - Te Connectivity - 08N3052 - Newark, An Avnet Company
Chicago, IL, United States
2902 5005 62 Amp - Te Connectivity
08N3052
2902 5005 62 Amp - Te Connectivity 08N3052
2902 5005 62

2902 5005 62

Supplier's Site
RF Connectors / Coaxial Connectors - 1056521-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1056521-1
RF Connectors / Coaxial Connectors 1056521-1
RF Connectors / Coaxial Connectors 2902 5005 62

RF Connectors / Coaxial Connectors 2902 5005 62

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1056521-1 1056521-1-ND 792-1056521-1 10H7224 1056521-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies CONN SMP JACK STR 50 OHM SOLDER 2902 5005 62 Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable
Coupling Push-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053227-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
Coax Connectors - 1-1337433-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers
Coax Connectors - 1058993-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Coupling Threaded
View Details
3 suppliers