TE Connectivity Rack & Panel Connectors 1757625-1

Description
Body Features Connector & Keying Code : 2 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 2 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757625-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757625-1
Rack & Panel Connectors 1757625-1
Body Features Connector & Keying Code : 2 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Rear, Front Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 2
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Rear, Front

Contact Features


  • Contact Arrangement Code (Module A) : Blank (Dummy)
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1757625-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757625-1
ARINC Connector 1757625-1
A600R, SZ 1,(BLANK/60/5C2) 440

A600R, SZ 1,(BLANK/60/5C2) 440

Buy Now
A600R, Sz 1,(Blank/60/5C2) 440 Amp - Te Connectivity - 76AC1982 - Newark, An Avnet Company
Chicago, IL, United States
A600R, Sz 1,(Blank/60/5C2) 440 Amp - Te Connectivity
76AC1982
A600R, Sz 1,(Blank/60/5C2) 440 Amp - Te Connectivity 76AC1982
A600R, SZ 1,(BLANK/60/5C2) 440

A600R, SZ 1,(BLANK/60/5C2) 440

Supplier's Site
A600R, Sz 1,(Blank/60/5C2) 440 Amp - Te Connectivity - 97X7484 - Newark, An Avnet Company
Chicago, IL, United States
A600R, Sz 1,(Blank/60/5C2) 440 Amp - Te Connectivity
97X7484
A600R, Sz 1,(Blank/60/5C2) 440 Amp - Te Connectivity 97X7484
A600R, SZ 1,(BLANK/60/5C2) 440

A600R, SZ 1,(BLANK/60/5C2) 440

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757625-1 1757625-1 76AC1982
Product Name Rack & Panel Connectors ARINC Connector A600R, Sz 1,(Blank/60/5C2) 440 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products