TE Connectivity Rack & Panel Connectors 1757544-3

Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 36F36 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 36F36 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1757544-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1757544-3
Rack & Panel Connectors 1757544-3
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 36F36 Contact Arrangement Code (Module C) : 13C2 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 36F36
  • Contact Arrangement Code (Module C) : 13C2

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 4-40
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1757544-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1757544-3
ARINC Connector 1757544-3
ARINC600,RCPT ASSY,SZ 2,150/36F36/13C2

ARINC600,RCPT ASSY,SZ 2,150/36F36/13C2

Buy Now
Arinc600,rcpt Assy,sz 2,150/36F36/13C2 Amp - Te Connectivity - 97X7481 - Newark, An Avnet Company
Chicago, IL, United States
Arinc600,rcpt Assy,sz 2,150/36F36/13C2 Amp - Te Connectivity
97X7481
Arinc600,rcpt Assy,sz 2,150/36F36/13C2 Amp - Te Connectivity 97X7481
ARINC600,RCPT ASSY,SZ 2,150/36F36/13C2

ARINC600,RCPT ASSY,SZ 2,150/36F36/13C2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1757544-3 1757544-3 97X7481
Product Name Rack & Panel Connectors ARINC Connector Arinc600,rcpt Assy,sz 2,150/36F36/13C2 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products