TE Connectivity
Rack & Panel Connectors
1757225-1
Description
Body Features Connector & Keying Code : 40 Shell Finish : Chromate Conversion Coating
Configuration Features Number of Positions : 415 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Size : Size 1, Size 20, Size 5, Size 16, Size 22, Size 12 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
-
TE Connectivity
-
Richardson RFPD
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : 40 Shell Finish : Chromate Conversion Coating
Configuration Features Number of Positions : 415 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Size : Size 1, Size 20, Size 5, Size 16, Size 22, Size 12 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote
Email Supplier
Suppliers
Body Features Connector & Keying Code : 40 Shell Finish : Chromate Conversion Coating
Configuration Features Number of Positions : 415 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : C4 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 100 Contact Size : Size 1, Size 20, Size 5, Size 16, Size 22, Size 12 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Body Features
- Connector & Keying Code : 40
- Shell Finish : Chromate Conversion Coating
Configuration Features
- Number of Positions : 415
- Release Style : Front
Contact Features
- Contact Arrangement Code (Module A) : C4
- Contact Arrangement Code (Module B) : C4
- Contact Arrangement Code (Module C) : 13C2
- Contact Arrangement Code (Module D) : 150
- Contact Arrangement Code (Module E) : 150
- Contact Arrangement Code (Module F) : 100
- Contact Size : Size 1, Size 20, Size 5, Size 16, Size 22, Size 12
- Contact Type : Pin
- Contact Type (Module A) : Pin
- Contact Type (Module B) : Pin
- Contact Type (Module C) : Pin
- Contact Type (Module D) : Pin
- Rack & Panel Connector Contact Style : Coax
Mechanical Attachment
- Connector Hardware Type : Screw
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Panel Mount Feature Type : Clinch Nut
Product Type Features
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Rack & Panel Connector Shell Size : 3
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1757225-1 |
1757225-1 |
|
Product Name
|
Rack & Panel Connectors |
Miscellaneous Connector |
|
Mounting
|
Board Mount
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details