TE Connectivity RF Connector Shrouds 1757024-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 12.19 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 8.33 MM  [.328 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 12.19 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 8.33 MM  [.328 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1757024-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1757024-1
RF Connector Shrouds 1757024-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 12.19 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 8.33 MM  [.328 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • Shroud Diameter : 12.19 MM  [.48 INCH ]

Housing Features


  • Centerline (Pitch) : 8.33 MM  [.328 INCH ]

Product Type Features


  • Applied Pressure : Medium Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1757024-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1757024-1
Coaxial Connector (RF) Accessories 1757024-1
SMP SHROUND PASSIVATED

SMP SHROUND PASSIVATED

Supplier's Site Datasheet
Smp Shround Passivated Amp - Te Connectivity - 97X7464 - Newark, An Avnet Company
Chicago, IL, United States
Smp Shround Passivated Amp - Te Connectivity
97X7464
Smp Shround Passivated Amp - Te Connectivity 97X7464
SMP SHROUND PASSIVATED

SMP SHROUND PASSIVATED

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1757024-1 1757024-1 97X7464
Product Name RF Connector Shrouds Coaxial Connector (RF) Accessories Smp Shround Passivated Amp - Te Connectivity
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057176-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 10.000 GHz
View Details
3 suppliers
Between Series Adapters - 1058671-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1057165-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1059345-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers