TE Connectivity Electromechanical Relays & Contactors 1755170-1

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Operation/Applicatio n Current Type : DC Indicator Type : No Indicator Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : 1.5 - 15 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Operation/Applicatio n Current Type : DC Indicator Type : No Indicator Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : 1.5 - 15 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1755170-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1755170-1
Electromechanical Relays & Contactors 1755170-1
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 24 Operation/Applicatio n Current Type : DC Indicator Type : No Indicator Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : 1.5 - 15 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 24

Operation/Application


  • Current Type : DC
  • Indicator Type : No Indicator
  • Mode of Operation : Off-Delay
  • Timing Range (Off-Time) (SEC) : 1.5 - 15
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 1755170-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,OFF,2P,24V,1 5S,I,M

RLY,STD,OFF,2P,24V,15S,I,M

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1755170-1 1755170-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393763-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415075-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers