TE Connectivity Electromechanical Relays & Contactors 1755074-1

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : 3 - 30 minutes Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : 3 - 30 minutes Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1755074-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1755074-1
Electromechanical Relays & Contactors 1755074-1
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : 3 - 30 minutes Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 78.4 MM  [3.09 INCH ]
  • Product Length : 114.8 MM  [4.52 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : AC
  • Delay Time : 3 - 30 minutes
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1755074-1
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1415387-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers