Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .33 - 10 minutes Type of Control : Knob
Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24
Mechanical Attachment Product Mount Type : Socket
Operation/Applicatio
n Mode of Operation : On-Delay
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Current Rating (AMP) : 10
- Delay Time : .33 - 10 minutes
- Type of Control : Knob
Electrical Characteristics
- Actuating System : AC, DC
- Input Voltage (VAC) : 24
- Input Voltage (VDC) : 24
Mechanical Attachment
- Product Mount Type : Socket
Operation/Application
- Mode of Operation : On-Delay