TE Connectivity Time Delay Relays 1755063-2

Description
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755063-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755063-2
Time Delay Relays 1755063-2
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay

Configuration Features


  • Status Light Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VAC) : 24
  • Input Voltage (VDC) : 24
  • Timing Range (Off-Time) (SEC) : 1 - 30

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1755063-2
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423169-9 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
Time Delay Relays - 1-1755074-8 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
2 suppliers