TE Connectivity Expanded Beam Fiber Housings 1754842-2

Description
Body Features Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit
Request a Quote
Description
Body Features Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1754842-2 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1754842-2
Expanded Beam Fiber Housings 1754842-2
Body Features Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Protective Cap Material : Thermoplastic
  • Shell Finish : None

Housing Features


  • Shell Material : Nickel Aluminum Bronze

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Housing Type : Plug
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Shell Kit, Pro Beam Sr Plug Nialbrz Te Connectivity - 97X7458 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit, Pro Beam Sr Plug Nialbrz Te Connectivity
97X7458
Shell Kit, Pro Beam Sr Plug Nialbrz Te Connectivity 97X7458
SHELL KIT, PRO BEAM SR PLUG NIALBRZ

SHELL KIT, PRO BEAM SR PLUG NIALBRZ

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754842-2 97X7458
Product Name Expanded Beam Fiber Housings Shell Kit, Pro Beam Sr Plug Nialbrz Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details