TE Connectivity Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity 175289-5

Description
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes
Description
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 26K2809 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity
26K2809
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity 26K2809
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26K2809
Product Name Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Iron Phosphate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ011 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details