TE Connectivity Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity 175289-2

Description
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:8A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:8A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 11H9426 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity
11H9426
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity 11H9426
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:8A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:8A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity - 99W2920 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity
99W2920
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity 99W2920
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 11H9426 99W2920
Product Name Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details