TE Connectivity Crimp Contacts 175288-5

Description
TE Connectivity 175288-5 Crimp Terminal
Request a Quote
Description
TE Connectivity 175288-5 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194701P
Crimp Contacts 7194701P
TE Connectivity 175288-5 Crimp Terminal

TE Connectivity 175288-5 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194701
Crimp Contacts 7194701
TE Connectivity 175288-5 Crimp Terminal

TE Connectivity 175288-5 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642495
Crimp Contacts 1642495
TE Connectivity 175288-5 Crimp Terminal

TE Connectivity 175288-5 Crimp Terminal

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 90B9652 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
90B9652
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 90B9652
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Rect Pwr Contact, 24Awg-20Awg, Crimp Rohs Compliant Amp Te Connectivity - 69AH4417 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, 24Awg-20Awg, Crimp Rohs Compliant Amp Te Connectivity
69AH4417
Rect Pwr Contact, 24Awg-20Awg, Crimp Rohs Compliant Amp Te Connectivity 69AH4417
RECT PWR CONTACT, 24AWG-20AWG, CRIMP ROHS COMPLIANT: YES

RECT PWR CONTACT, 24AWG-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7194701P 7194701 90B9652 69AH4417
Product Name Crimp Contacts Crimp Contacts Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity Rect Pwr Contact, 24Awg-20Awg, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355880-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details