TE Connectivity Contact, Pin, Crimp, 24Awg; Product Range Amp Te Connectivity 175287-2

Description
CONTACT, PIN, CRIMP, 24AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 24AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 24Awg; Product Range Amp Te Connectivity - 69AH4416 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24Awg; Product Range Amp Te Connectivity
69AH4416
Contact, Pin, Crimp, 24Awg; Product Range Amp Te Connectivity 69AH4416
CONTACT, PIN, CRIMP, 24AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 69AH4416
Product Name Contact, Pin, Crimp, 24Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0166-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details