Pin Contact Tin 16-20 AWG Crimp
Pin Contact Tin 16-20 AWG Crimp
Dynamic D-3 Male Crimp Terminal, 15A, 20-24AWG, Wire-to-Wire Product overview: 175286-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175286-5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362922-175286-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175286
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Tin
DYNAMIC D-3 TAB CONT. L 20-16 ROHS COMPLIANT: YES
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors; Wire RoHS Compliant: Yes
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors; Wire RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29253TR-ND | 332-175286-5 | 1362922-175286-5 | 34C4709 | 38AC2955 |
| Product Name | Rectangular Connector Contacts | 15A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Dynamic D-3 Tab Cont. L 20-16 Rohs Compliant Amp - Te Connectivity | Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |