TE Connectivity Crimp Contacts 175286-3

Description
TE Connectivity 175286-3 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175286-3 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194672
Crimp Contacts 7194672
TE Connectivity 175286-3 Crimp Terminal

TE Connectivity 175286-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194672P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194672P
Crimp Contacts 7194672P
TE Connectivity 175286-3 Crimp Terminal

TE Connectivity 175286-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1621653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1621653
Crimp Contacts 1621653
TE Connectivity 175286-3 Crimp Terminal

TE Connectivity 175286-3 Crimp Terminal

Supplier's Site
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 11H9421 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity
11H9421
Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity 11H9421
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194672 7194672P 11H9421
Product Name Crimp Contacts Crimp Contacts Contact, Pin, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details