TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175285-3

Description
Win Source Part Number: 1356990-175285-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Product Status: Active Base Product Number: 175285 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1356990-175285-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Product Status: Active Base Product Number: 175285 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1356990-175285-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1356990-175285-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1356990-175285-3
Win Source Part Number: 1356990-175285-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Product Status: Active Base Product Number: 175285 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Win Source Part Number: 1356990-175285-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Product Status: Active
Base Product Number: 175285
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet
Rectangular Connector Contacts - 17-175285-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-175285-3CT-ND
Rectangular Connector Contacts 17-175285-3CT-ND
CONN PIN 20-24AWG CRIMP GOLD

CONN PIN 20-24AWG CRIMP GOLD

Buy Now Datasheet
Rectangular Connector Contacts - 17-175285-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-175285-3TR-ND
Rectangular Connector Contacts 17-175285-3TR-ND
Pin Contact Gold 20-24 AWG Crimp

Pin Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
15A Electronic Connector
332-175285-3
15A Electronic Connector 332-175285-3
Signal & Power Contact Pin, Crimp, 15A, Gold, 20-24AWG, Straight Product overview: 175285-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175285-3 can be used for catalog matching and distributor lookup.

Signal & Power Contact Pin, Crimp, 15A, Gold, 20-24AWG, Straight Product overview: 175285-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175285-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D-3 Tab Cont. M 24-20 Rohs Compliant Amp - Te Connectivity - 11H9418 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Tab Cont. M 24-20 Rohs Compliant Amp - Te Connectivity
11H9418
Dynamic D-3 Tab Cont. M 24-20 Rohs Compliant Amp - Te Connectivity 11H9418
DYNAMIC D-3 TAB CONT. M 24-20 ROHS COMPLIANT: YES

DYNAMIC D-3 TAB CONT. M 24-20 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1356990-175285-3 17-175285-3CT-ND 332-175285-3 11H9418
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts 15A Electronic Connector Dynamic D-3 Tab Cont. M 24-20 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data