Win Source Part Number: 1356991-175285-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Product Status: Active
Base Product Number: 175285
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Male Crimp Terminal, 15A, Gold Copper Alloy, 20-16AWG Wire Product overview: 175285-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175285-2 can be used for catalog matching and distributor lookup.
Pin Contact Gold 20-24 AWG Crimp
CONN PIN 20-24AWG CRIMP GOLD
CONTACT, PIN, 20AWG, CRIMP; Product Range:Dynamic 3000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 3000 Series Housing ConnectorsRoHS Compliant: Yes
Contact, Dynamic D-3000 Series, Pin, 24 AWG, 20 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1356991-175285-2 | 332-175285-2 | 17-175285-2TR-ND | 11H9417 | 49Y1353 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | 15A Electronic Connector | Rectangular Connector Contacts | Contact, Pin, 20Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Dynamic D-3000 Series, Pin, 24 Awg, 20 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |