TE Connectivity Crimp Contacts 175218-3

Description
TE Connectivity 175218-3 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175218-3 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194581P
Crimp Contacts 7194581P
TE Connectivity 175218-3 Crimp Terminal

TE Connectivity 175218-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194581
Crimp Contacts 7194581
TE Connectivity 175218-3 Crimp Terminal

TE Connectivity 175218-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1650825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1650825
Crimp Contacts 1650825
TE Connectivity 175218-3 Crimp Terminal

TE Connectivity 175218-3 Crimp Terminal

Supplier's Site
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity - 85X8430 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity
85X8430
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity 85X8430
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 11H9405 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
11H9405
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity 11H9405
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7194581P 7194581 85X8430 11H9405
Product Name Crimp Contacts Crimp Contacts Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details