TE Connectivity Crimp Contacts 175218-2

Description
TE Connectivity 175218-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175218-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6801310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801310
Crimp Contacts 6801310
TE Connectivity 175218-2 Crimp Terminal

TE Connectivity 175218-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 6801310P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801310P
Crimp Contacts 6801310P
TE Connectivity 175218-2 Crimp Terminal

TE Connectivity 175218-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1355100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1355100
Crimp Contacts 1355100
TE Connectivity 175218-2 Crimp Terminal

TE Connectivity 175218-2 Crimp Terminal

Supplier's Site
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity - 85X8429 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity
85X8429
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity 85X8429
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 79C3966 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
79C3966
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity 79C3966
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6801310 6801310P 85X8429 79C3966
Product Name Crimp Contacts Crimp Contacts Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details