TE Connectivity Crimp Contacts 175216-2

Description
TE Connectivity 175216-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175216-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7064430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064430P
Crimp Contacts 7064430P
TE Connectivity 175216-2 Crimp Terminal

TE Connectivity 175216-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7064430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064430
Crimp Contacts 7064430
TE Connectivity 175216-2 Crimp Terminal

TE Connectivity 175216-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1641873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1641873
Crimp Contacts 1641873
TE Connectivity 175216-2 Crimp Terminal

TE Connectivity 175216-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175216-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175216-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175216-2
Win Source Part Number: 1365060-175216-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 175216 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1365060-175216-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Bulk
Product Status: Active
Base Product Number: 175216
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Contact, Socket, 28-24Awg, Crimp Rohs Compliant Amp Te Connectivity - 69AH4415 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp Rohs Compliant Amp Te Connectivity
69AH4415
Contact, Socket, 28-24Awg, Crimp Rohs Compliant Amp Te Connectivity 69AH4415
CONTACT, SOCKET, 28-24AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 28-24AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7064430P 7064430 175216-2 69AH4415
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 28-24Awg, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details