TE Connectivity
Automotive Terminals
175207-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.5 MM [.039 - .059 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 21, 22 Wire Size Search (MMSQ) : .4, .5, .3
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.5 MM [.039 - .059 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 21, 22 Wire Size Search (MMSQ) : .4, .5, .3
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.5 MM [.039 - .059 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 21, 22 Wire Size Search (MMSQ) : .4, .5, .3
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1.8 MM [.071 INCH ]
- Terminal Type : Tab
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1 - 1.5 MM [.039 - .059 INCH ]
- Wire Size (MMSQ) : .3 - .5
- Wire Size (AWG) : 22 - 20
- Wire Size Search (AWG) : 20, 21, 22
- Wire Size Search (MMSQ) : .4, .5, .3
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4500
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
175207-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
OD / Width
0.0390 inch (0.9906 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details