TE Connectivity Crimp Contacts 175196-2

Description
TE Connectivity 175196-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175196-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6831285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831285P
Crimp Contacts 6831285P
TE Connectivity 175196-2 Crimp Terminal

TE Connectivity 175196-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 6831285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831285
Crimp Contacts 6831285
TE Connectivity 175196-2 Crimp Terminal

TE Connectivity 175196-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175196-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175196-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175196-2
Win Source Part Number: 1357272-175196-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175196 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1357272-175196-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175196
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Contact, Socket, Crimp, 20-16Awg; Product Range Amp Te Connectivity - 55W5058 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20-16Awg; Product Range Amp Te Connectivity
55W5058
Contact, Socket, Crimp, 20-16Awg; Product Range Amp Te Connectivity 55W5058
CONTACT, SOCKET, CRIMP, 20-16AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20-16AWG; Product Range:Dynamic 3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6831285P 6831285 175196-2 55W5058
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, Crimp, 20-16Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data